EN
  • EN
  • DE

TS2576CZ5

Part No TS2576CZ5
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 3A Step Down Switching Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274198-TS2576CZ5
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2576CZ5 CAD Model

Description

The TS2576CZ5 is a monolithic integrated circuit designed by Taiwan Semiconductor as a step-down (buck) switching regulator. It is capable of delivering 3A of output current with excellent line and load regulation. The device includes a fixed-frequency oscillator (52 kHz), a duty cycle control circuit, and a high current output switch. Protection features include thermal shutdown and current limiting.

Applications:

  • Simple High-Efficiency Step-Down (Buck) Regulator: Used for voltage conversion in various applications.
  • On-Card Switching Regulators: Powers local loads on circuit boards.
  • Positive to Negative Converter: Can be configured to generate negative output voltages.
  • LCD Monitor Power Supplies: Used to supply power to LCD panels and related circuitry.
  • Battery Chargers: Used to create efficient battery charging circuits.

Features:

  • 3.0A Output Current: Delivers up to 3A of continuous output current.
  • Fixed 5.0V Output Voltage: Provides a stable and precise 5V output.
  • Fixed Frequency Operation (52 kHz): Simplifies filtering and reduces noise.
  • Thermal Shutdown and Current Limit Protection: Protects the device from overloads and excessive temperatures.
  • Requires Few External Components: Minimizes board space and reduces cost.

Benefits:

  • High Efficiency: Switching regulator design provides high power conversion efficiency.
  • Stable Output Voltage: Delivers a consistent 5V output for reliable operation.
  • Protection: Built-in protection features enhance reliability.
  • Ease of Use: Requires few external components for operation.
  • Compact Design: Small package size allows for use in space-constrained applications.

Technical Specifications:

The TS2576CZ5 provides a fixed 5.0V output with a 3A output current capability. The switching frequency is fixed at 52 kHz. The device includes thermal shutdown and current limit protection. It is available in a TO-220 package. The input voltage range should be within the specified limits for proper operation.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess