EN
  • EN
  • DE

LP3923TLX/NOPB

Part No LP3923TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU+CHGR+8 LDO+1 BUCK 30USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Cellular, CDMA Handset
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-TuSMD
Win Source Part Number 108836-LP3923TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3923TLX/NOPB CAD Model

Description

The LP3923TLX/NOPB from Texas Instruments is a highly efficient integrated power management device designed to cater to the needs of advanced portable and wireless applications, making it an ideal choice for a wide range of devices such as smartphones, tablets, and other portable electronics.

One of the key highlights of this product is its power path management capability. This feature allows the device to power itself directly from an external power source while simultaneously charging the battery, ensuring smooth and uninterrupted operation.

The LP3923TLX/NOPB also comes with five low-dropout (LDO) regulators. These regulators provide a wide range of output voltage options, enabling the device to power a variety of peripherals. Moreover, these LDO regulators are highly efficient, ensuring minimal power loss and maximizing battery life.

In addition, this product includes an I2C compatible interface that allows for easy programming of the charger and LDO parameters. This feature provides a high degree of flexibility and customization, allowing the device to be tailored to specific application requirements.

The LP3923TLX/NOPB is designed with a focus on safety. It incorporates several protection features, including over-voltage protection, over-current protection, and thermal protection. These features ensure the safe operation of the device, protecting both the device and the battery from potential damage.

Built with the high-quality standards of Texas Instruments, the LP3923TLX/NOPB is a reliable and robust power management solution. Its compact size and low quiescent current make it an energy-efficient choice for portable applications. This product is RoHS compliant and is available in a lead-free, 30-bump thin DSBGA package, making it an environmentally friendly choice.

In summary, the LP3923TLX/NOPB from Texas Instruments is a versatile and efficient power management device. With its advanced features and robust design, it provides a comprehensive solution for powering modern portable and wireless devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1597 $51.8328
57+ $1.7721 $101.0097
88+ $1.7167 $151.0696
121+ $1.6614 $201.0294
156+ $1.6060 $250.5360
209+ $1.4398 $300.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 826 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess