EN
  • EN
  • DE

LP3923TL-VC/NOPB

Part No LP3923TL-VC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU+CHGR+8 LDO+1 BUCK 30USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Cellular, CDMA Handset PMIC 30-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 30-WFBGA
Case / Package 30-DSBGA
Family Name LP3923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923615-LP3923TL-VC/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3923TL-VC/NOPB CAD Model

Description

Product Overview: LP3923TL-VC/NOPB

The LP3923TL-VC/NOPB is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the power requirements of multifaceted systems. This PMIC is ideal for portable and space-constrained applications, offering a compact solution that integrates multiple power management functionalities into a single package.

Key Features

  • Efficiency: The LP3923TL-VC/NOPB is built to provide high-efficiency power conversion, which helps in extending battery life and reducing heat generation in electronic devices.
  • Multiple Outputs: It features multiple voltage rails, catering to different components within the system, thus simplifying the design and reducing the need for additional external regulators.
  • Programmable Voltage: The output voltages are programmable via an I2C interface, giving designers the flexibility to adjust power settings according to system requirements.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when the device is in standby mode, preserving battery life in portable applications.
  • Protection Features: The PMIC includes various protection features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and safety of the end product.

Applications

The LP3923TL-VC/NOPB is suitable for a wide range of applications, particularly those that require efficient power management in a compact footprint. Some of the common applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • Internet of Things (IoT) devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3923TL-VC/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance across various conditions and longevity of the end product.

Environmental Considerations

The "NOPB" designation indicates that this product is part of TI's green initiative, standing for "No Lead (Pb)" which means it is RoHS compliant and free from harmful lead, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess