EN
  • EN
  • DE

LP3919RL-B/NOPB

Part No LP3919RL-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMNT CDMA 49-USMDXT / Power Management Unit to 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Cellular, CDMA
Mounting SMD
Package 49-WFBGA, DSBGA
Manufacturer Package 49-DSBGA
Win Source Part Number 779837-LP3919RL-B/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name LP3919
Introduction Date June 01, 2007
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3919RL-B/NOPB CAD Model

Description

Product Overview: Texas Instruments LP3919RL-B/NOPB

The LP3919RL-B/NOPB is a multifunctional Power Management Integrated Circuit (PMIC) designed by Texas Instruments (TI) to cater to the demanding needs of battery-powered portable applications. This versatile component is engineered to provide a comprehensive power management solution that enhances performance, extends battery life, and minimizes space requirements.

Key Features

  • Multiple Voltage Rails: The LP3919RL-B/NOPB offers several regulated voltage rails for powering different parts of the system, including core, memory, and I/O.
  • High-Efficiency: Integrated with high-efficiency step-down converters and low-dropout (LDO) regulators, this PMIC ensures efficient power conversion, reducing power loss and heat dissipation.
  • Programmable Voltage Levels: The device provides programmable output voltage levels, enabling fine-tuning to meet specific requirements of various subsystems.
  • Power Sequencing: It includes power sequencing control for orderly startup and shutdown of the system, which is crucial for protecting sensitive electronic components.

Applications

The LP3919RL-B/NOPB is ideal for a wide array of portable devices, such as:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Consoles

Package and Quality

The device is available in a compact, lead-free package that is RoHS compliant, ensuring it meets environmental standards and is suitable for eco-conscious products. The LP3919RL-B/NOPB is also characterized for operation over the full industrial temperature range, which guarantees reliability under various operating conditions.

Support and Availability

TI provides extensive technical support for the LP3919RL-B/NOPB, including datasheets, application notes, and design resources to assist developers in integrating this PMIC into their designs with ease. The product is available through TI's distribution channels, ensuring ready availability for production needs.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess