EN
  • EN
  • DE

LP3917RLX-M/NOPB

Part No LP3917RLX-M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Cellular, CDMA Handset
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Case / Package 49-DSBGA
Win Source Part Number 1056647-LP3917RLX-M/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3917RLX-M/NOPB CAD Model

Description

The LP3917RLX-M/NOPB is a high-performance, multi-functional Power Management Integrated Circuit (PMIC) designed and manufactured by Texas Instruments. This advanced PMIC is tailored for portable and handheld applications, particularly excelling in the management of battery-powered devices such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • Integrated Power Solution: The LP3917RLX-M/NOPB consolidates multiple power management functions into a single chip, offering a compact and efficient solution for powering various subsystems within electronic devices.
  • Versatile Power Management: It includes multiple regulated voltage rails, providing stable power to the CPU, memory, and other peripherals. The PMIC is capable of handling a wide input voltage range, making it suitable for various battery technologies.
  • Battery Charger: The device features an integrated battery charger with programmable charging parameters, enabling safe and fast battery charging while extending battery life.
  • Advanced Power Sequencing: With its sophisticated power sequencing capabilities, the LP3917RLX-M/NOPB ensures that each part of the system is powered up and down in the correct order, preventing damage and ensuring reliable operation.
  • Low-Power Consumption: Designed with energy efficiency in mind, the PMIC minimizes power consumption during operation and in standby mode, contributing to longer battery life.

Applications

The LP3917RLX-M/NOPB is ideal for a variety of applications that require efficient power management, such as:

  • Portable Media Players
  • Handheld Gaming Devices
  • Smartphones and Tablets
  • Wireless Headsets and Accessories
  • GPS Devices

Quality and Reliability

As with all Texas Instruments products, the LP3917RLX-M/NOPB is designed to meet the highest standards of quality and reliability. The PMIC is available in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental sustainability.

Ordering Information

The part number LP3917RLX-M/NOPB represents the specific model of the PMIC, with the suffix indicating the packaging and operational temperature range. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess