EN
  • EN
  • DE

LP3470IM5-4.00

Part No LP3470IM5-4.00
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Voltage Supervisor With Programmable Delay | IC CIRCUIT RESET PWR-ON SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3470
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203226-LP3470IM5-4.00
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3470IM5-4.00 CAD Model

Description

The LP3470IM5-4.00 is a precision micro-power voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to provide a reliable and accurate monitoring system for power supplies and other voltage-sensitive applications.

The LP3470IM5-4.00 is particularly suitable for battery-powered electronics, where maintaining the correct operation voltage is crucial for performance and longevity. It helps prevent damage to sensitive electronic components that can occur due to undesirable voltage conditions such as brownouts.

Key Features

  • Voltage Threshold: The device features a preset 4.00V threshold, which is ideal for systems operating at standard 3.3V and 5V supply voltages.
  • Low Power Consumption: As a micro-power device, it is designed to consume minimal power, making it an excellent choice for portable and low-power applications.
  • Reset Output: The LP3470IM5-4.00 provides an active-low reset output, which remains asserted for a minimum of 140ms after the supply voltage rises above the reset voltage threshold, ensuring proper system reset and initialization.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
  • Package: The device is available in a small, 5-pin SOT-23 package, facilitating its integration into space-constrained designs.

Applications

The LP3470IM5-4.00 is versatile and can be used in a broad range of applications, including:

  • Portable electronics such as PDAs, mobile phones, and tablets
  • Microcontrollers and digital systems
  • Data storage devices
  • Industrial control systems
  • Automotive electronics

In summary, the LP3470IM5-4.00 from Texas Instruments offers a simple yet effective solution for voltage supervision requirements. Its combination of low power consumption, precision monitoring, and small form factor makes it an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7491 $52.2329
45+ $2.2557 $101.5065
69+ $2.1852 $150.7788
95+ $2.1147 $200.8965
123+ $2.0443 $251.4489
164+ $1.8328 $300.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,949 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess