EN
  • EN
  • DE

LP3470IM5-4.00/NOPB

Part No LP3470IM5-4.00/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Voltage Supervisor With Programmable Delay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 4V
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1203227-LP3470IM5-4.00/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP3470
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP3470IM5-4.00/NOPB CAD Model

Description

Product Overview: LP3470IM5-4.00/NOPB

The LP3470IM5-4.00/NOPB is a precision micro-power voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to provide an efficient and reliable monitoring solution for system processors and power supplies, ensuring that the voltage levels remain within safe operating limits.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 4.00V, providing accurate supervision for systems that operate around this voltage level.
  • Low Power Consumption: Designed for power-sensitive applications, the LP3470IM5-4.00/NOPB boasts a low quiescent current, minimizing the impact on the overall power budget of the system.
  • Reset Timeout Delay: It includes a built-in delay before issuing a reset signal, allowing the system to stabilize before a reset is triggered.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for a wide variety of environments and applications.
  • Form Factor: Housed in a compact SOT-23 package, the LP3470IM5-4.00/NOPB is ideal for space-constrained applications.
  • RoHS Compliant: As a RoHS-compliant product, it meets environmental standards that restrict the use of hazardous substances in electronic equipment.

Applications

The LP3470IM5-4.00/NOPB is versatile and can be used in various applications that require voltage supervision, such as:

  • Microprocessor, microcontroller, or FPGA systems reset monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments and critical microprocessor power monitoring
  • Automotive systems that require precise voltage supervision

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3470IM5-4.00/NOPB is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious applications and compliance with global regulations.

In summary, the LP3470IM5-4.00/NOPB from Texas Instruments is a reliable and efficient solution for system voltage supervision, offering precision, low power consumption, and a compact form factor suitable for a wide range of applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3792 $50.6880
37+ $2.7726 $102.5862
56+ $2.6860 $150.4160
77+ $2.5994 $200.1538
100+ $2.5127 $251.2700
134+ $2.2528 $301.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess