The LP3470IM5-3.08/NOPB is a highly reliable, efficient, and versatile power supply supervisor from Texas Instruments. This product is designed to monitor system voltages and provide an active-low, open-drain reset signal if the system voltage drops below a pre-set threshold value of 3.08V.
- Supply Voltage Range: 1.0V to 5.5V
- Supply Current: 15µA (typical) at 3.3V
- Manual Reset Input: Available for manual reset initiation
- Reset Output: Active low, open-drain output that remains active even if the voltage falls below the reset threshold
- Operating Temperature Range: -40°C to 85°C
- Package: 5-pin SOT-23
- RoHS Compliance: Yes
- Power-Down Feature: Can be put into a 'sleep' mode to conserve power