EN
  • EN
  • DE

CY74FCT16374CTPVCT

Part No CY74FCT16374CTPVCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-Bit Registers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 500μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 1164405-CY74FCT16374CTPVCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT16374
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT16374CTPVCT CAD Model

Description

Overview of Texas Instruments CY74FCT16374CTPVCT

The CY74FCT16374CTPVCT is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability and efficiency in digital systems. This product is a 16-bit edge-triggered D-type flip-flop with a 3-state output, which is designed to be used in applications that require the temporary storage of data and the ability to output that data in a controlled manner.

Key Features

  • 16-bit D-type Flip-Flops: This device contains 16 individual D-type flip-flops, providing ample storage for digital data.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which allows for precise timing and synchronization with system clocks.
  • 3-State Outputs: The outputs of the flip-flops can be put into a high-impedance state, allowing for connection to a bus without affecting other lines, which is critical for bus-oriented systems.
  • Low Power Consumption: It is designed to have low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: The CY74FCT16374CTPVCT supports high-speed data transfer, ensuring quick and efficient operation in systems that require rapid data processing.

Applications

The versatility of the CY74FCT16374CTPVCT makes it ideal for a variety of applications, including:

  • Temporary data storage in digital signal processing
  • Buffering data for bus-oriented systems
  • Interfacing in microprocessor or microcontroller based systems
  • Implementation in communication systems for data transfer and signal integrity

Technical Specifications

The CY74FCT16374CTPVCT operates over a wide voltage range and is characterized by its robust performance in different environmental conditions. It is available in a 48-pin SSOP (Shrink Small Outline Package) that is compatible with standard PCB layouts and automated assembly processes. The device also meets or exceeds the JEDEC standard specifications for signal integrity and latch-up performance, ensuring its reliability in complex electronic systems.

Overall, the CY74FCT16374CTPVCT from Texas Instruments represents a blend of advanced technology and high-quality design, making it a solid choice for designers and engineers looking to incorporate a dependable flip-flop IC into their digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess