The LP3470IM5-2.83/NOPB is a superior quality microprocessor supervisory circuit designed by Texas Instruments. This product is designed to monitor the power supplies in digital systems and provide a reset signal when necessary. It has a threshold voltage of 2.83V, ideal for 3.3V systems.
- Supply Current: 15µA (typical) at 3.3V
- Manual Reset Input: Available for manual reset initiation
- Reset Output: Active low, open-drain output that remains active even if the voltage falls below the reset threshold
- Supply Voltage Range: 2.5V to 7V
- Operating Temperature Range: -40°C to 85°C
- Package: 5-pin SOT-23
- Power-Down Feature: Can be put into a 'sleep' mode to conserve power