EN
  • EN
  • DE

DS92LV2412SQ/NOPB

Part No DS92LV2412SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5 to 50 MHz 24-Bit Channel Link II Serializer And Deserializer / LVDS Deserializer 1200Mbps 60-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169735-DS92LV2412SQ/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS92LV2412SQ/NOPB
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS92LV2412SQ/NOPB CAD Model

Description

Product Overview: DS92LV2412SQ/NOPB

The DS92LV2412SQ/NOPB is a high-performance, low-power serializer/deserializer (SerDes) component manufactured by Texas Instruments. This device is designed to convert parallel data into serial data and vice versa, which is essential for high-speed data transmission over differential signaling. It is commonly used in applications requiring high data bandwidth and noise immunity, such as automotive camera systems, industrial video processing, and high-speed communication interfaces.

Key Features

  • High-Speed Data Transmission: The DS92LV2412SQ/NOPB supports data rates up to 1.5 Gbps, enabling rapid data transfer for time-critical applications.
  • LVDS Interface: It features a Low Voltage Differential Signaling (LVDS) interface that reduces electromagnetic interference (EMI) and power consumption, while increasing noise immunity.
  • Integrated Clock Recovery: The device includes an on-chip clock recovery circuit which allows for synchronization without a separate clock signal, simplifying design and reducing system complexity.
  • Power Management: It offers power management functions that help to reduce power consumption when the device is in idle mode.
  • Robustness: The DS92LV2412SQ/NOPB is designed to operate in harsh environments, making it suitable for automotive and industrial applications.

Applications

  • Automotive camera and sensor systems
  • High-definition video transmission
  • Industrial machine vision systems
  • Point-to-point data communication

Quality and Reliability

The DS92LV2412SQ/NOPB is available in a compact, automotive-qualified QFN-48 package, ensuring high reliability and performance consistency. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term durability. Texas Instruments' commitment to quality makes this SerDes an excellent choice for designers looking to implement high-speed data communication in their products.

With its advanced features and robust design, the DS92LV2412SQ/NOPB from Texas Instruments stands out as a superior solution for high-speed serial data transmission requirements across a wide range of applications.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8030 $58.8180
13+ $8.0435 $104.5655
20+ $7.7922 $155.8440
27+ $7.5408 $203.6016
35+ $7.2895 $255.1325
46+ $6.5354 $300.6284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess