EN
  • EN
  • DE

LP339M

Part No LP339M
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Ultra-Low Power Quad Comparator | IC COMP QUAD LOW PWR 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.025μA at 5V
Current - Output 10mA
Current - Quiescent (Maximum) 100μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LP339
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1203223-LP339M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP339M CAD Model

Description

The LP339M is a versatile and reliable quad differential comparator designed and manufactured by the renowned electronics company, Texas Instruments. This high-quality integrated circuit is engineered to provide precision voltage comparisons, which are crucial in a wide range of electronic applications.

Key Features

  • Low Power Consumption: The LP339M is optimized for low power operation, making it an excellent choice for battery-powered and portable devices where power efficiency is critical.
  • Wide Voltage Range: With an operating voltage range from 2V to 36V or ±1V to ±18V in dual supplies, the LP339M offers great versatility and compatibility with various systems.
  • Quad Comparators: This device includes four independent voltage comparators that can be used in multiple configurations, providing flexibility in design and application.
  • Open Collector Outputs: The open collector outputs allow wired-AND connections and enable the LP339M to interface with different logic levels, making it suitable for a variety of digital systems.
  • Input Offset Voltage: Designed for precision, the LP339M features a low input offset voltage that ensures accurate performance in critical sensing and monitoring tasks.

Applications

The LP339M is ideal for a multitude of applications including, but not limited to:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Alarm and signaling circuits
  • Consumer electronics
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP339M is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI components. Whether used in a complex industrial system or a simple consumer gadget, the LP339M is designed to perform reliably under various conditions.

Conclusion

With its low power consumption, wide voltage range, and precision performance, the LP339M from Texas Instruments stands out as a top choice for designers and engineers looking for a reliable quad differential comparator. Its versatility and robustness make it well-suited for an array of applications, ensuring optimal functionality in your electronic projects.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6585 $52.6800
165+ $0.6169 $101.7885
255+ $0.5960 $151.9800
365+ $0.5544 $202.3560
470+ $0.5335 $250.7450
590+ $0.5127 $302.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess