Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203205-LP2998MAE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2998MAE CAD Model

Description

Introducing the LP2998MAE from Texas Instruments

The LP2998MAE is a state-of-the-art memory power supply solution designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to provide a stable and reliable power supply for DDR SDRAM memory systems, making it an essential component for high-performance computing and consumer electronics applications.

At the heart of the LP2998MAE lies its ability to deliver a precise VTT bus termination voltage, which is essential for maintaining signal integrity in high-speed memory interfaces. The device generates a VTT output that is equal to half the VDDQ voltage of the DDR memory, ensuring compatibility with DDR, DDR2, DDR3, and DDR4 SDRAM, as well as future standards. Furthermore, the LP2998MAE includes an integrated VREF buffer that provides a stable reference voltage, critical for the proper operation of the memory's input/output circuitry.

One of the key features of the LP2998MAE is its sink and source capability, which allows it to handle the dynamic loading conditions imposed by the rapid switching of memory signals. This feature ensures that the termination voltage remains stable under all operating conditions, contributing to the reliability and performance of the memory system. Additionally, the device is designed with built-in power-down functionality, which helps to conserve power when the memory is not in active use.

The LP2998MAE comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its small footprint, combined with its low external component count, makes it an ideal choice for system designers looking to minimize board space while maximizing functionality.

Whether you're designing a high-end server, a gaming PC, or the latest consumer electronics, the LP2998MAE from Texas Instruments provides the performance, efficiency, and reliability required to power the next generation of memory technologies. With its advanced features and proven track record, the LP2998MAE is the go-to memory power supply solution for industry professionals.

You May Also Be Interested in

Rohm Semiconductor
Regulator IC for Memory Termination
Lowest to $0.8211
ECAD model for BD3533FVM
Infineon Technologies
Desktop and Server Vcore and non-Vcore buck-converter
Lowest to $11.0655
ECAD model for TDA21321
ON Semiconductor
2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications
Lowest to $8.4627
ECAD model for NCP5388
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Texas Instruments
LP2998 DDR-I and DDR-II Termination Regulator
Lowest to $2.0564
ECAD model for LP2998MAE
STMicroelectronics
DUAL STEP-DOWN CONTROLLER WITH AUXILARY VOLTAGES FOR NOTEBOOK SYSTEM POWER
Lowest to $2.9585
ECAD model for PM6685
ON Semiconductor
Dual Output 3/4 Phase +1/0 Phase Controller
Lowest to $1.9159
ECAD model for NCP6153
Microchip Technology
IC REG LDO 5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29510-3.3WT
ON Semiconductor
IC REG CTRLR INTEL IMVP8 48QFN / * Voltage Regulator IC Output
Lowest to $3.2118
ECAD model for NCP81208MNTXG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0564 $51.4100
60+ $1.6873 $101.2380
92+ $1.6346 $150.3832
127+ $1.5819 $200.9013
164+ $1.5291 $250.7724
219+ $1.3710 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention