Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1238824-PM6685
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM6685 CAD Model

Description

The PM6685 from STMicroelectronics is a highly sophisticated integrated circuit designed to meet the demanding requirements of modern power management applications. This advanced device is part of STMicroelectronics' portfolio of power management solutions, offering exceptional performance and efficiency for a wide range of electronic products.

Key Features

  • High Efficiency: The PM6685 is engineered to provide high efficiency across various load conditions, ensuring optimal power usage and extended battery life for portable devices.
  • Advanced Control: It features an intelligent control system that allows for precise voltage regulation, ensuring stable operation even under fluctuating power demands.
  • Integrated Functions: The device integrates multiple functions, including over-current protection, thermal shutdown, and under-voltage lockout, which enhances the safety and reliability of the end application.
  • Programmable Settings: Users can program specific settings such as switching frequency and output voltage to tailor the PM6685 to their particular application needs.

Applications

The versatility of the PM6685 makes it suitable for a wide array of applications, some of which include:

  • Mobile and portable devices
  • Networking equipment
  • Computing systems
  • Consumer electronics

Technical Specifications

With a compact package design, the PM6685 can be easily integrated into space-constrained applications. The technical specifications include a broad input voltage range, multiple output voltage options, and a scalable output current capacity to support various power requirements.

Design Support

STMicroelectronics provides extensive design support for the PM6685, including technical documentation, reference designs, and development tools. This support ensures that engineers can rapidly implement the PM6685 into their designs with minimal development time and risk.

In summary, the PM6685 from STMicroelectronics represents a state-of-the-art solution for power management, delivering high performance, integration, and flexibility. Its robust feature set and comprehensive design support make it an ideal choice for designers looking to enhance the power efficiency and reliability of their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR INTEL IMVP8 52QFN / * Voltage Regulator IC Output
Lowest to $1.3207
ECAD model for NCP81206MNTXG
STMicroelectronics
DUAL STEP-DOWN CONTROLLER WITH AUXILARY VOLTAGES FOR NOTEBOOK SYSTEM POWER
Lowest to $2.9585
ECAD model for PM6685
ON Semiconductor
2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications
Lowest to $8.4627
ECAD model for NCP5388
Rohm Semiconductor
7-Channel Switching Regulator Controller for Digital Camera
Lowest to $6.8845
ECAD model for BD9739KN
Rohm Semiconductor
Regulator IC for Memory Termination
Lowest to $0.8211
ECAD model for BD3533FVM
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Infineon Technologies
Desktop and Server Vcore and non-Vcore buck-converter
Lowest to $11.0655
ECAD model for TDA21321
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-QSOP
Need more? Email Us
ECAD model for MIC9130YQS
Microchip Technology
IC CONV PWM BUCK 2MHZ 10-MLF
Lowest to $1.0246
ECAD model for MIC2224YML-TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.9585 $65.0870
54+ $2.4280 $131.1120
83+ $2.3518 $195.1994
114+ $2.2754 $259.3956
147+ $2.2005 $323.4735
197+ $1.9728 $388.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,910 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention