EN
  • EN
  • DE

LP2985AITPK8KR

Part No LP2985AITPK8KR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828092-LP2985AITPK8KR
Ultra Librarian 3D Model Ultra Librarian LP2985AITPK8KR CAD Model

Description

The LP2985AITPK8KR is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain a stable voltage supply in a wide range of electronic applications. Its precision output and low dropout voltage make it suitable for sensitive devices that require a consistent power supply.

Key Features

  • Stable Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronics that require a stable supply.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable performance for critical applications.
  • Low Dropout: With a very low dropout voltage, the LP2985AITPK8KR can operate efficiently even when the input voltage is close to the output voltage, which is crucial for battery-powered devices.
  • High Current Output: The regulator can supply up to 150mA of output current, making it suitable for a variety of low-power applications.
  • Low Quiescent Current: The device consumes a low amount of current in idle mode, which helps to extend battery life in portable applications.
  • Thermal Protection: It includes built-in thermal shutdown protection that prevents damage from overheating.
  • Short Circuit Protection: The LDO also features short-circuit protection, enhancing the safety and reliability of the connected components.

Applications

The LP2985AITPK8KR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Mobile phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Healthcare monitoring equipment

Package and Availability

The LDO is available in a compact 5-Pin SOT-23 package, which is suitable for space-constrained applications. The part number LP2985AITPK8KR refers to the reel packaging, which facilitates easy integration into automated manufacturing processes.

With its combination of performance, protection features, and compact form factor, the LP2985AITPK8KR from Texas Instruments is an excellent choice for designers looking to ensure a stable and reliable power supply in their electronic projects.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess