EN
  • EN
  • DE

AP451SLA

Part No AP451SLA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR DUAL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Positive Adjustable
Number of Outputs 2
Operating Supply Current 4mA
Voltage - Input 3 V to 18 V
Temperature Range - Operating -20°C to 85°C
Case / Package 8-SOP
Win Source Part Number 134224-AP451SLA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP451SLA CAD Model

Description

The AP451SLA is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is known for its reliability and efficiency, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • High Precision: The AP451SLA offers high precision in voltage regulation, ensuring stable performance and consistency in operation.
  • Low Dropout: It features a low dropout voltage, which makes it highly efficient for systems that require a stable voltage supply with minimal loss.
  • Output Current: This product can deliver a continuous output current, catering to the needs of power-sensitive devices.
  • Thermal Protection: The AP451SLA comes with built-in thermal protection, safeguarding the device against overheating and potential damage.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the AP451SLA allows it to be used in numerous applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer Peripherals
  • Portable Equipment
  • Power Management Systems

Technical Specifications

Parameter Value
Output Voltage Specified by Customer
Dropout Voltage Low
Output Current Up to Specified Limit
Thermal Protection Yes
Operating Temperature Range Specified Range

For detailed product specifications, technical datasheets, and ordering information, please visit Diodes Incorporated's official website or contact their customer support team. The AP451SLA is a testament to Diodes Incorporated's commitment to providing high-quality, innovative solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $1.6320
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $1.0095
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $3.2617
Richtek USA Inc.
IC REG CTRLR TRPL POS ADJ 8SOP
Lowest to $22.9233
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR SGL POS ADJ SOT23-6
Lowest to $0.2195
Diodes Incorporated
IC REG CTRLR DUAL POS ADJ 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess