EN
  • EN
  • DE

DSPIC33EP64MC504T-I/MV

Part No DSPIC33EP64MC504T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 48-UQFN (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UQFN (6x6)
Family Name DSPIC33EP64MC504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869770-DSPIC33EP64MC504T-I/MV
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC504T-I/MV CAD Model

Description

dSPIC33EP64MC504T-I/MV: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EP64MC504T-I/MV is a cutting-edge Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the perfect blend of power and efficiency for demanding applications. This DSC is part of the dsPIC33E series, which is renowned for its high-speed DSP performance combined with the versatility of a microcontroller (MCU).

At the heart of the dSPIC33EP64MC504T-I/MV lies a 16-bit dsPIC33E core, which can run at a maximum frequency of 70 MHz. With 64KB of flash memory and 8KB of RAM, this DSC is well-equipped to handle complex algorithms and processes. The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliability and performance even in extreme conditions.

This particular model comes in a 44-pin TQFP (Thin Quad Flat Package) that is surface-mountable, making it suitable for space-constrained applications. The 'MV' suffix indicates a variable voltage range, allowing the device to operate from 4.5V to 5.5V, providing flexibility for different power supply designs.

The dSPIC33EP64MC504T-I/MV boasts a rich set of features, including:

  • Advanced analog features like a 10-bit A/D converter with up to 48 channels, providing ample capability for sensor interfacing and data acquisition.
  • Two DAC modules for analog output, useful in applications requiring precise voltage reference or waveform generation.
  • Multiple communication interfaces, including UART, SPI, and I2C, allowing for easy integration with other components and peripherals.
  • Motor Control PWMs and Quadrature Encoder Interface for advanced motor control applications.
  • Robust timer/counters, input capture, and output compare modules for precise timing operations.

The device also supports DSP instructions, which are essential for applications involving digital signal processing such as audio processing, advanced motor control, power conversion, and sensor data processing. Additionally, the dsPIC33EP64MC504T-I/MV is supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and code examples to accelerate development and bring products to market faster.

Whether you're designing for industrial control systems, automotive applications, or Internet of Things (IoT) devices, the dSPIC33EP64MC504T-I/MV offers a powerful solution that does not compromise on performance or features.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess