Products specifications Report Issue?

Package Tray
Product Status Active
Attenuation Value 14dB
Frequency Range 0 Hz ~ 20 GHz
Power (Watts) 2W
Package / Case Die
Ultra Librarian 3D Model Ultra Librarian MAT10140 CAD Model

Description

NULL

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
ECAD model for HMC651-SX
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-60N
Amphenol
RF ATTENUATOR 8DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-74S
Analog Devices Inc.
RF ATTENUATOR 16VFQFN / RF Attenuators 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC4623LP3ETR
Amphenol
RF ATTENUATOR 5DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-68S
Analog Devices Inc.
IC ATTENUATOR DC-15GHZ 16-QFN / Voltage Variable Attenuator 30dB 14000MHz 16-Pin LFCSP EP T/R
Lowest to $33.6202
ECAD model for HMC346LP3ETR
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-70N
Alpha Industries
GaAs IC 4 Bit Digital Attenuator 2 dB LSB Positive Control 0.5-2 GHz
Lowest to $1.0300
ECAD model for AA264-87
Broadcom Limited
RF ATTENUATOR 20DB 50OHM MODULE
Need more? Email Us
ECAD model for AMMC-6650-W10

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention