Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Texas Instruments
Series -
Package Tube
Type General Purpose
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Voltage - Supply, Single/Dual (±) 3V ~ 30V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 100µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LP2901
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382518-LP2901D
Ultra Librarian 3D Model Ultra Librarian LP2901D CAD Model

Description

The Texas Instruments LP2901D is a quad differential comparator designed to operate over a wide range of voltages, from a single 2.0 V supply up to 36 V, and it can also be used with a dual supply configuration. This versatile component is ideal for a variety of applications that require multiple voltage comparisons, such as control systems, alarm systems, and process monitoring.

Key Features

  • Wide Supply Range: Operates from a single 2.0 V to 36 V supply or dual supplies of ±1.0 V to ±18 V.
  • Low Supply Current: The LP2901D boasts a low supply current, making it suitable for battery-powered devices and energy-efficient applications.
  • Quad Comparators: Contains four independent voltage comparators that can be used simultaneously for multiple operations.
  • Input Offset Voltage: Features a typical input offset voltage of 2 mV, allowing for precise voltage comparison and detection.
  • Output Compatibility: Its open-collector outputs can be connected to achieve wired-AND relationships, making it highly flexible for complex logic systems.
  • Robust Design: The LP2901D is designed for rugged industrial environments and can handle input and output overvoltage conditions.

Applications

The LP2901D is suitable for a wide array of applications, including but not limited to:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • Voltage monitoring
  • Window comparators
  • Level shifters
  • Peak detectors
  • Relay drivers
  • Multivibrators

Package and Quality

The LP2901D is offered in an SOIC-14 (D) package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards of performance and reliability, ensuring customer satisfaction in demanding applications.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3846 $57.6900
315+ $0.3603 $113.4945
485+ $0.3481 $168.8285
695+ $0.3238 $225.0410
900+ $0.3116 $280.4400
1,125+ $0.2995 $336.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70,089 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention