EN
  • EN
  • DE

LP211DRG4

Part No LP211DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Supply Voltage - Operating 3.5 V to 30 V, ±1.75 V to 15 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.1μA @ ±15V
Current - Quiescent (Max) 300μA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056076-LP211DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP211DRG4 CAD Model

Description

Introducing the LP211DRG4 from Texas Instruments

The LP211DRG4 is a high-precision, low-power voltage comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This comparator is a versatile component that is used in a variety of applications where precision voltage comparison is crucial.

The LP211DRG4 boasts a wide supply voltage range, typically from 2V to 36V for single supply operations, or ±1V to ±18V for dual supplies, making it adaptable for use in multiple electrical environments. This flexibility allows designers to incorporate the comparator into a broad spectrum of applications without the need to modify the power supply architecture.

One of the key features of the LP211DRG4 is its low input bias current, which minimizes the effect on the rest of the circuit and ensures accurate voltage comparison. Its high input impedance means that it can be used in circuits with high source impedances, making it ideal for battery-powered and portable devices where power conservation is critical.

The device also offers a fast response time, which is essential for applications that require quick decision-making capabilities, such as alarm systems, window comparators, and A/D converters. The LP211DRG4's ability to operate with a low-offset voltage enhances its accuracy in these time-sensitive applications.

Moreover, the LP211DRG4 is designed with an open-collector output, providing designers with the flexibility to connect it to different voltage levels, up to 36V, regardless of the supply voltage. This feature allows the comparator to interface with other logic levels, making it suitable for mixed-voltage systems.

With its operating temperature range of 0°C to 70°C, the LP211DRG4 can reliably perform in a variety of environmental conditions, ensuring consistent operation in both commercial and industrial settings.

Packaged in an 8-pin SOIC, the LP211DRG4 is compact and suitable for space-constrained applications. Its surface-mount package allows for efficient assembly on printed circuit boards, contributing to reduced manufacturing costs and a smaller overall product size.

In summary, the LP211DRG4 from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance voltage comparator. Its versatility, precision, and low-power consumption make it an invaluable component in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1129 $50.0805
110+ $0.9132 $100.4520
170+ $0.8847 $150.3990
235+ $0.8561 $201.1835
305+ $0.8276 $252.4180
405+ $0.7420 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess