EN
  • EN
  • DE

LMZM23601V5SILR

Part No LMZM23601V5SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output 1 5V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features OCP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 87%
Mounting SMD (SMT)
Package / Case 10-LDFN Exposed Pad, Module
Dimension 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm)
Supplier Device Package 10-uSIP (3.8x3)
Base Product Number LMZM23601
Other Names 296-51382-6,296-LMZM23601V5SILRDKR,296-51382-2,296-LMZM23601V5SILRCT,296-51382-6,Q12233347,296-51382-1,296-LMZM23601V5SILRTR,LMZM23601V5SILR,296-51382-1,296-51382-2
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237379-LMZM23601V5SILR
Ultra Librarian 3D Model Ultra Librarian LMZM23601V5SILR CAD Model

Description

The LMZM23601V5SILR is a high-performance, easy-to-use power solution from Texas Instruments, designed to meet a wide range of application requirements. This compact, integrated power module is part of TI's Power Module family and offers an efficient, reliable, and robust design for a variety of electronics.

Key Features

  • Integrated Design: The LMZM23601V5SILR integrates a DC-DC converter, inductor, and passives into a single package, reducing external component count and simplifying the design process.
  • Wide Input Voltage Range: It supports an input voltage range of 4V to 36V, making it versatile for various applications, including industrial, automotive, and communication systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 5V, allowing designers to customize the voltage level to match specific circuit requirements.
  • High Efficiency: With an efficiency of up to 92%, this power module ensures minimal power loss and is suitable for energy-sensitive applications.
  • Compact Footprint: The small form factor of the module (3.8mm x 3mm x 1.6mm) enables it to fit into space-constrained designs without sacrificing performance.
  • Thermal Performance: Excellent thermal performance is achieved through a package design that enhances heat dissipation.
  • Protection Features: It comes with built-in overcurrent, overtemperature, and undervoltage lockout protection, safeguarding your system against common electrical faults.

Applications

The LMZM23601V5SILR is suitable for a broad range of applications including, but not limited to:

  • Telecommunications infrastructure
  • Industrial control systems
  • Automotive infotainment and body electronics
  • Portable and battery-powered equipment
  • Power supplies for FPGAs, DSPs, and microcontrollers

Conclusion

With its combination of integration, efficiency, and versatility, the LMZM23601V5SILR from Texas Instruments stands out as a powerful solution for designers looking to streamline their power management systems. Whether for industrial, automotive, or portable applications, this power module offers a balance of performance and convenience that can help accelerate the design cycle and enhance system reliability.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0862 $56.6034
16+ $6.6349 $106.1584
24+ $6.4275 $154.2600
33+ $6.2202 $205.2666
42+ $6.0128 $252.5376
56+ $5.3908 $301.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess