EN
  • EN
  • DE

LMZ31707RVQR

Part No LMZ31707RVQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 7A SIMPLE SWITCHER® Power Module with 2.95V-17V Input and Current Sharing in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 17V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 7A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 42-BQFN Module
Size 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Manufacturer Package 42-B3QFN (10x10)
Win Source Part Number 1202597-LMZ31707RVQR
Manufacturer Homepage www.ti.com
Family Name LMZ31707
Introduction Date September 18, 2013
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMZ31707RVQR CAD Model

Description

Texas Instruments LMZ31707RVQR Power Module

The LMZ31707RVQR from Texas Instruments is a highly efficient, easy-to-use power module that is ideal for a wide range of applications. This power solution integrates a DC/DC converter, inductor, and passives into a compact QFN package, streamlining the design process for engineers and reducing the overall footprint on the PCB.

With an input voltage range of 4.5V to 17V, the LMZ31707RVQR is versatile enough to handle a variety of power sources, making it suitable for both industrial and commercial applications. It delivers an adjustable output voltage range from 0.6V to 5.5V, with an output current capability of up to 7A, providing ample power for demanding electronic components.

One of the key features of the LMZ31707RVQR is its Power Good output, which offers a signal indicating when the output voltage is within regulation. This is critical for systems that require a reliable power-up sequence. Additionally, the module includes built-in thermal shutdown and overcurrent protection, enhancing system safety and reliability.

Efficiency is a hallmark of the LMZ31707RVQR, as it employs an advanced control architecture that minimizes power loss and maximizes battery life when used in portable applications. Its high switching frequency (up to 1MHz) allows the use of small external components, further reducing space and cost.

The module is designed for a straightforward implementation, featuring pin-to-pin compatibility with other devices in the same family. This allows designers to scale their power solutions up or down without significant redesign. With its integrated shielded inductor, the LMZ31707RVQR provides excellent EMI performance, which is crucial for applications sensitive to electromagnetic interference.

Overall, the Texas Instruments LMZ31707RVQR power module is a robust, efficient, and compact solution that meets the needs of a broad spectrum of power management requirements. Its integration and ease of use make it an excellent choice for designers looking to optimize their power systems with minimal effort.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2123 $55.2738
14+ $7.5588 $105.8232
21+ $7.3226 $153.7746
29+ $7.0864 $205.5056
37+ $6.8502 $253.4574
49+ $6.1416 $300.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess