EN
  • EN
  • DE

LMZ30606EVM-003

Part No LMZ30606EVM-003
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LMZ30606 / LMZ30606 DC to DC Converter and Switching Regulator Module 0.8VDC/1.2VDC/1.8VDC/2.5VDC/3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Output Current 6A
Voltage - Input 2.95 V ~ 6 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMZ30606
Win Source Part Number 779627-LMZ30606EVM-003
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ30606
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ30606EVM-003 CAD Model

Description

The LMZ30606EVM-003 is an evaluation module (EVM) designed by Texas Instruments (TI) to help designers and engineers evaluate the performance and functionalities of the LMZ30606 power module. This advanced tool provides an efficient, high-performance platform for testing the features of the LMZ30606, which is a highly integrated, easy-to-use, 6A power solution that combines a DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package.

Key Features of the LMZ30606EVM-003

  • Integrated Power Solution: The LMZ30606 power module integrates most of the components required for a power supply application, which simplifies the design process, reduces external component count, and minimizes the solution footprint.
  • Adjustable Output Voltage: The EVM allows for an adjustable output voltage that ranges from 0.6V to 3.6V, enabling it to support a variety of applications and power requirements.
  • High Efficiency: The LMZ30606 power module is designed for high efficiency across a wide load range, making it suitable for power-sensitive applications.
  • Thermal Performance: With an integrated heat sink and optimized layout, the EVM demonstrates excellent thermal performance, ensuring reliable operation even at full load conditions.
  • Easy to Use: The module includes features such as power good, enable pin, soft start, and tracking, which make it easier to implement in a variety of systems without extensive power management expertise.
  • Fully Assembled and Tested: The LMZ30606EVM-003 comes fully assembled and tested, allowing for immediate evaluation and significantly reducing the time to market.

Applications

The LMZ30606EVM-003 is ideal for a wide range of applications, including telecommunications infrastructure, networking equipment, industrial systems, and other space-constrained applications that require a high-performance, reliable power supply solution.

About Texas Instruments

Texas Instruments is a global semiconductor company that designs and manufactures a wide range of integrated circuits (ICs), which are utilized in virtually every type of electronic equipment. TI is known for its commitment to innovation, quality, and providing comprehensive technical support for its products.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess