EN
  • EN
  • DE

LMZ14202EXTTZX/NOPB

Part No LMZ14202EXTTZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 2A SIMPLE SWITCHER Power Module With 42-V Maximum Input Voltage for Demanding Environments and Rugged Applications | DC DC CONVERTER 0.8-6V 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 42V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -55°C ~ 125°C
Efficiency 90%
Mounting Style SMD
Manufacturer Package TO-PMOD-7, Power Module
Parts Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Control Features Enable, Active High
Family Part Number LMZ14202
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1202546-LMZ14202EXTTZX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ14202EXTTZX/NOPB CAD Model

Description

Product Overview

The LMZ14202EXTTZX/NOPB is a high-efficiency, easy-to-use, surface-mount power module from Texas Instruments. This innovative product is designed to meet the needs of a wide range of applications, providing a reliable power solution in a compact form factor. The module is part of the SIMPLE SWITCHER® family, renowned for its simplicity and performance.

Key Features

  • Output Voltage Range: The LMZ14202EXTTZX/NOPB offers an adjustable output voltage range from 0.8V to 6V, enabling it to cater to a diverse array of power requirements for various electronic devices.
  • Input Voltage Range: This module can handle an input voltage range of 6V to 42V, making it suitable for a variety of supply voltages and ensuring its versatility across different platforms.
  • High Output Current: It is capable of delivering up to 2A of output current, providing ample power for a multitude of applications.
  • Efficiency: With an efficiency rate of up to 92%, the LMZ14202EXTTZX/NOPB ensures minimal power loss and heat generation, thereby enhancing the overall system reliability and performance.
  • Thermal Performance: The power module is designed with excellent thermal performance in mind, featuring an industrial-grade operating temperature range of -40°C to +125°C, which makes it suitable for harsh environmental conditions.
  • Protection Features: It includes a range of built-in protection features such as over-temperature protection, under-voltage lockout, and over-current protection, safeguarding your application from potential damage.
  • Integrated Shielding: The device comes with integrated shielding to minimize radiated emissions, helping to meet EMC requirements with fewer external components and design efforts.

Applications

The LMZ14202EXTTZX/NOPB is ideal for use in various applications, including but not limited to telecommunications equipment, industrial systems, automotive infotainment and body electronics, and distributed power architectures. Its robust design and versatility make it an excellent choice for designers looking for a reliable power management solution.

Quality and Reliability

As with all Texas Instruments products, the LMZ14202EXTTZX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance consistency. The module comes in a RoHS-compliant, lead-free package, aligning with environmental regulations and standards for electronic components.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1672 $71.1672
2+ $58.3936 $116.7872
3+ $56.5688 $169.7064
4+ $54.7440 $218.9760
5+ $52.9192 $264.5960
7+ $47.4448 $332.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess