EN
  • EN
  • DE

LMZ13610TZE/NOPB

Part No LMZ13610TZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.8-6V 50W / Module DC-DC 1-OUT 0.8V to 6V 10A 50W 11-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 93%
Mounting SMD
Package TO-PMOD-11, Power Module
Dimension 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Win Source Part Number 779614-LMZ13610TZE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ13610
Introduction Date April 08, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ13610TZE/NOPB CAD Model

Description

The LMZ13610TZE/NOPB is a high-performance, easy-to-use power module from Texas Instruments. This power solution integrates a DC/DC converter, inductor, and passives into a compact, QFN package. Designed to simplify the power supply design process, the LMZ13610TZE/NOPB is capable of delivering up to 10A of output current with exceptional power conversion efficiency, thermal performance, and power density.

Key Features

  • Output Current: Capable of delivering up to 10A of continuous output current.
  • Input Voltage Range: Operates over a wide input voltage range of 6V to 36V, making it suitable for a variety of industrial and communication applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V to accommodate different loads and applications.
  • High Efficiency: Features an innovative design that achieves high efficiency and reduces power loss, with efficiencies up to 95%.
  • Integrated Shielded Inductor: The inclusion of a high-quality, shielded inductor within the module ensures minimal electromagnetic interference (EMI) and a reduced footprint on the PCB.
  • Thermal Performance: Excellent thermal performance due to an integrated heat sink and the use of high thermal conductivity materials.
  • Protection Features: Equipped with a range of protection features including over-temperature, over-current, and under-voltage lockout to ensure safe operation under various conditions.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

Applications

The LMZ13610TZE/NOPB is ideal for a broad range of applications that require a reliable and efficient power supply. This includes telecommunications, networking equipment, industrial machinery, and test equipment. Its ease of use and compact size make it particularly well-suited for space-constrained applications.

Environmental and Regulatory Compliance

This power module is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances. The NOPB designation indicates that the product is not provided with a lead-based solder finish, making it suitable for lead-free soldering processes.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7206 $89.4412
3+ $36.6938 $110.0814
5+ $35.5471 $177.7355
6+ $34.4004 $206.4024
8+ $33.2538 $266.0304
11+ $29.8137 $327.9507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess