EN
  • EN
  • DE

LMZ10501SHX/NOPB

Part No LMZ10501SHX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ10501 1A SIMPLE SWITCHER Nano Module with 5.5V Maximum Input Voltage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 8-SMD Module
Size 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Win Source Part Number 1202498-LMZ10501SHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ10501
Introduction Date November 18, 2012
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMZ10501SHX/NOPB CAD Model

Description

Product Overview: LMZ10501SHX/NOPB

The LMZ10501SHX/NOPB is a nano module from Texas Instruments, designed to deliver high performance in power conversion for a wide range of applications. This compact, easy-to-use module integrates an efficient DC/DC converter with inductors, capacitors, and a power MOSFET into a small, low-profile package. The LMZ10501SHX/NOPB is part of Texas Instruments' SIMPLE SWITCHER® series, which is renowned for its simplicity and ease of use, making it an ideal solution for designers looking for a quick and reliable power management solution.

Key Features

  • Input Voltage Range: The module operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of supply sources, including standard 3.3V and 5V rails.
  • Output Voltage: The output voltage can be adjusted from 0.8V to 3.6V, allowing for flexibility in powering different ICs and systems that require varying voltage levels.
  • High Efficiency: With an integrated synchronous buck converter, the LMZ10501SHX/NOPB achieves high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Output Current: It is capable of delivering up to 1A of output current, sufficient for a wide range of low-power applications.
  • Compact Footprint: The module comes in a tiny 2.5mm x 3mm x 1.2mm micro SMD package, saving valuable board space in space-constrained applications.
  • Thermal Performance: The enhanced thermal performance ensures reliable operation even at full load and in high-temperature environments.
  • Protection Features: It includes built-in features like over-temperature and over-current protection to safeguard the module and the downstream circuitry from potential damage.

Applications

The LMZ10501SHX/NOPB is versatile and can be used in various applications, including but not limited to:

  • Point-of-Load conversions
  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Space-constrained applications

With its integrated approach, the LMZ10501SHX/NOPB simplifies the design process, reduces external component count, and shortens time to market for designers and engineers. As a reliable and efficient power solution from Texas Instruments, it stands out as an excellent choice for modern electronic systems.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6874 $56.0622
7+ $15.3333 $107.3331
11+ $14.8541 $163.3951
14+ $14.3750 $201.2500
18+ $13.8958 $250.1244
25+ $12.4583 $311.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess