EN
  • EN
  • DE

74ABT04PW,118

Part No 74ABT04PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74ABT
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 50 µA
Current - Output High, Low 15mA, 20mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ABT04
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040047-74ABT04PW,118
Ultra Librarian 3D Model Ultra Librarian 74ABT04PW,118 CAD Model

Description

The 1040047-74ABT04PW,118 is an inverter integrated circuit belonging to the logic gates and inverters category.

  • Manufacturer: Nexperia USA Inc.
  • Series: 74ABT
  • Package: Tape & reel
  • Standard Package Quantity: 2,500 pieces
  • Product Status: Active
  • Voltage Range: 4.5V to 5.5V
  • Mount: Surface mount package
  • Size: Compact size

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess