EN
  • EN
  • DE

LMZ10500SHE/NOPB

Part No LMZ10500SHE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC MODULE DC-DC NANO 650MA 8PIN / Module DC-DC 1-OUT 0.6V to 3.6V 0.65A 8-Pin POS EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 650mA
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Dimension 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Win Source Part Number 779600-LMZ10500SHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ10500
Introduction Date November 17, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMZ10500SHE/NOPB CAD Model

Description

The LMZ10500SHE/NOPB is a nano module from Texas Instruments, designed to deliver high efficiency and performance in a compact package. This power solution is part of the SIMPLE SWITCHER® series and is ideal for space-constrained applications. The module integrates a DC/DC converter, inductor, and passives into a single package, simplifying the design process and reducing external component count.

Key Features

  • Output Voltage Range: The LMZ10500SHE/NOPB offers an adjustable output voltage range from 0.8V to 3.6V, catering to a variety of low-voltage applications.
  • Input Voltage Range: This nano module operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for different supply levels.
  • High Efficiency: With an efficiency of up to 92%, the LMZ10500SHE/NOPB ensures minimal power loss and heat generation, which is critical for small form factor and thermally sensitive designs.
  • Output Current: It can deliver an output current of up to 650mA, suitable for powering a range of ICs and embedded systems.
  • Compact Footprint: The module comes in a small 2.5mm x 3mm x 1.82mm package, perfect for applications with limited PCB space.
  • Integrated Shielding: The integrated inductor is shielded, reducing electromagnetic interference (EMI) and improving performance in noise-sensitive environments.
  • Quality and Reliability: As with all Texas Instruments products, the LMZ10500SHE/NOPB is designed to meet high standards of quality and reliability.

Applications

The LMZ10500SHE/NOPB is suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Point-of-load conversions
  • Space-constrained applications in industrial and medical devices

Environmental and Regulatory Compliance

The "NOPB" designation in the product code indicates that this component is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and in regions with strict hazardous material regulations.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5789 $61.1578
4+ $25.0904 $100.3616
7+ $24.3064 $170.1448
9+ $23.5223 $211.7007
11+ $22.7382 $250.1202
15+ $20.3860 $305.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess