EN
  • EN
  • DE

LMZ10500SEE/NOPB

Part No LMZ10500SEE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-3.6V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196650-LMZ10500SEE/NOPB
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series SIMPLE SWITCHER®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Type Non-Isolated PoL Module
Applications ITE (Commercial)
Mounting Type Surface Mount
Package / Case 8-SMD Module
Size / Dimension 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Ultra Librarian 3D Model Ultra Librarian LMZ10500SEE/NOPB CAD Model

Description

Product Overview: LMZ10500SEE/NOPB

The LMZ10500SEE/NOPB is a nano module from Texas Instruments that offers an efficient and compact power management solution. This power module is designed for space-constrained applications and is capable of delivering up to 650mA of output current. With an input voltage range of 2.7V to 5.5V, it is versatile enough to be used in a variety of systems, including portable and battery-powered devices.

Key Features

  • High Efficiency: The LMZ10500SEE/NOPB boasts an efficiency rate of up to 90%, ensuring minimal energy loss during power conversion. This makes it an ideal choice for energy-sensitive applications.
  • Simple Integration: The power module comes in a compact, surface-mountable package, which simplifies the integration process. Its small footprint allows for use in densely-packed PCBs.
  • Adjustable Output: The output voltage of this module can be adjusted from 0.8V to 3.6V, providing flexibility to power a wide range of components.
  • Power Good Output: It features a 'Power Good' output indicator, which provides a signal when the output voltage is within nominal operation range, enhancing system reliability.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the module and the system from damage due to excessive heat.

Applications

The LMZ10500SEE/NOPB is suitable for a broad spectrum of applications. It is particularly well-suited for powering low-voltage digital cores in systems such as:

  • Portable Electronics
  • Wearable Devices
  • Medical Equipment
  • Wireless Networking Devices
  • Point-of-Load Conversions

Quality and Reliability

As with all Texas Instruments products, the LMZ10500SEE/NOPB is manufactured to high standards, ensuring reliability and performance consistency. The module is also lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

In summary, the LMZ10500SEE/NOPB nano module from Texas Instruments is a high-efficiency, versatile, and reliable solution for power management in compact electronic systems. Its adjustable output and integrated features like thermal protection and 'Power Good' output make it a smart choice for designers looking to optimize their power architecture with minimal effort.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess