EN
  • EN
  • DE

LMX2582RHAT

Part No LMX2582RHAT
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC RF SYNTHESIZER 40VQFN / Clock Generator 5MHz to 1.4GHz-IN 5500MHz-OUT 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Function VCO
Frequency 20MHz ~ 5.5GHz
RF Type Cellular
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 779598-LMX2582RHAT
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2582
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMX2582RHAT CAD Model

Description

The LMX2582RHAT from Texas Instruments is a high-performance, wideband frequency synthesizer capable of generating frequencies from 20 MHz to 5.5 GHz, making it an ideal choice for a wide range of applications, including wireless infrastructure, test and measurement equipment, and satellite communications.

This advanced synthesizer integrates a high phase noise performance Voltage-Controlled Oscillator (VCO) with a flexible output divider. Its low phase noise characteristics ensure a clean signal for RF systems, which is critical for high-performance wireless communication systems. The LMX2582RHAT offers a fractional-N or integer-N PLL with a 32-bit fractional divider, allowing for fine frequency resolution.

The device is equipped with a number of features that enhance its functionality and ease of use. It includes a two-channel output, where each channel can be independently controlled and configured to different frequency ranges. This dual output capability allows for the generation of complex local oscillator (LO) schemes within a single chip. Moreover, the LMX2582RHAT supports fast frequency hopping, which is essential for spread spectrum technologies and agile RF systems.

For simplified system integration, the LMX2582RHAT comes with a serial peripheral interface (SPI) that allows for easy control and programming of the device. The synthesizer operates over a wide power supply range from 3.3V to 5.5V and is available in a compact, 40-pin QFN package, which is suitable for space-constrained applications.

Additional features of the LMX2582RHAT include a low-noise digital lock detect, programmable charge pump currents, and power-down modes for power savings. With its robust design and comprehensive feature set, the LMX2582RHAT synthesizer from Texas Instruments stands out as a versatile solution for designers looking to address the demanding requirements of modern RF systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0052 $60.0260
11+ $9.8504 $108.3544
16+ $9.5426 $152.6816
22+ $9.2347 $203.1634
29+ $8.9269 $258.8801
38+ $8.0035 $304.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess