EN
  • EN
  • DE

LMX2581ESQE/NOPB

Part No LMX2581ESQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC RF FREQ SYNTHESIZER 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 3.8GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 1055893-LMX2581ESQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2581ESQE/NOPB CAD Model

Description

Overview of Texas Instruments LMX2581ESQE/NOPB

The LMX2581ESQE/NOPB from Texas Instruments is a high-performance, wideband frequency synthesizer capable of generating frequencies from 10 MHz to 5.5 GHz. This product is designed to meet the stringent requirements of wireless infrastructure, test and measurement equipment, and aerospace and defense applications, where reliable and precise frequency generation is crucial.

Key Features

  • Wide Frequency Range: The LMX2581ESQE/NOPB can generate frequencies from 10 MHz up to 5.5 GHz, making it versatile for a variety of applications.
  • Low Phase Noise Performance: It offers excellent phase noise performance, which is vital for high-performance wireless systems and ensures signal integrity.
  • Integrated VCO: The device includes an integrated wideband voltage-controlled oscillator (VCO) that reduces the need for external components.
  • Programmable Output Power: The output power is programmable, allowing for optimal signal strength based on the specific requirements of the application.
  • Multiple Output Formats: It supports both differential and single-ended output formats, providing flexibility in interfacing with other components in the signal chain.
  • Flexible Power Supply: The LMX2581ESQE/NOPB operates over a wide power supply range, accommodating various system designs.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Aerospace and Defense Systems
  • Satellite Communications
  • Frequency Generation for FPGAs and Data Converters

Additional Information

The LMX2581ESQE/NOPB is available in a compact 24-pin WQFN package, which is designed for minimal footprint and ease of integration into a variety of system designs. The device is also characterized for operation over the industrial temperature range, ensuring reliable performance in diverse environments. With its advanced features and flexibility, the LMX2581ESQE/NOPB stands out as a top choice for designers looking to create systems with high precision and low phase noise requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the LMX2581ESQE/NOPB datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3686 $57.4744
9+ $11.7896 $106.1064
14+ $11.4212 $159.8968
19+ $11.0527 $210.0013
24+ $10.6843 $256.4232
32+ $9.5791 $306.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess