EN
  • EN
  • DE

LMX2512LQ0967

Part No LMX2512LQ0967
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description PLLatinum™ Frequency Synthesizer System with Integrated VCO | IC FREQ SYNTH W/INT VCO 28WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Function Frequency Synthesizer
Frequency 967MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202432-LMX2512LQ0967
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2512LQ0967 CAD Model

Description

Product Overview: Texas Instruments LMX2512LQ0967

The Texas Instruments LMX2512LQ0967 is a highly integrated, advanced frequency synthesizer designed for use in a wide range of RF applications. This device is part of TI's extensive portfolio of clock and timing solutions, offering exceptional performance and flexibility for designers working on communication systems, test and measurement equipment, and other sophisticated electronics.

Key Features

  • Wide Frequency Range: The LMX2512LQ0967 is capable of generating frequencies that are essential for various wireless communication standards, providing a versatile solution for multi-band operation.
  • Low Phase Noise: With its low phase noise characteristics, this frequency synthesizer ensures high signal integrity, which is crucial for applications where signal clarity and quality are paramount.
  • Integrated VCOs: The device includes integrated voltage-controlled oscillators (VCOs), reducing the need for external components and simplifying the overall design process.
  • Programmable Output Power: The LMX2512LQ0967 offers programmable output power levels, allowing designers to optimize the performance for specific application requirements.
  • Flexible Interface: The inclusion of a serial peripheral interface (SPI) allows for easy programming and control of the synthesizer, facilitating integration into a variety of systems.

Applications

The LMX2512LQ0967 is ideal for applications that require a stable and precise clock source, such as:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • Satellite communications
  • Test and measurement equipment
  • Portable and handheld radios
  • Data acquisition systems

Package and Quality

The device is offered in a compact QFN (quad-flat no-leads) package, which is designed for space-constrained applications. The LMX2512LQ0967 also meets Texas Instruments' rigorous quality standards, ensuring reliability and performance in demanding environments.

For engineers and designers looking for a high-performance frequency synthesizer with advanced features, the Texas Instruments LMX2512LQ0967 is an excellent choice. It combines flexibility, ease of use, and high-quality design to meet the needs of today's complex RF systems.

You May Also Be Interested in

MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,623 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess