EN
  • EN
  • DE

LMX25021635EVAL/NOPB

Part No LMX25021635EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR LMX25021635
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features LMX2502 Frequency Synthesizer Timing Evaluation Board
Manufacturer Texas Instruments
Series PLLatinum™
Package Bulk
Part Status Obsolete
Family Name LMX2502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 9030.90.6600
Other Part Number *LMX25021635EVAL, *LMX25021635EVAL/NOPB, LMX25021635EVAL, LMX25021635EVAL-ND, LMX25021635EVAL-NDR
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923532-LMX25021635EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX25021635EVAL/NOPB CAD Model

Description

The LMX25021635EVAL/NOPB is an evaluation board designed by Texas Instruments to facilitate the testing and development of the LMX series of frequency synthesizers. This particular board is tailored for the LMX2502, a highly integrated, low-power frequency synthesizer system which includes a high-frequency phase-locked loop (PLL) with integrated voltage-controlled oscillators (VCOs).

Featuring a user-friendly interface, this evaluation board is an essential tool for designers and engineers looking to explore the capabilities of the LMX2502 synthesizer. It provides all the necessary components to assess the full range of functions and performance metrics of the chip in a real-world application setting.

Key Features:

  • Direct support for the LMX2502 PLL with integrated VCOs, enabling rapid prototyping and testing.
  • On-board USB connection for easy interfacing with a computer, allowing users to control and monitor the synthesizer via TI's software.
  • Flexible power supply options, accommodating a variety of testing scenarios and requirements.
  • Comprehensive set of test points and connectors to measure the performance of the LMX2502 and evaluate its integration into various systems.
  • High-quality layout and components to ensure accurate and reliable operation.

The evaluation board is designed to showcase the LMX2502's capabilities, such as its low phase noise, high-frequency operation, and programmable frequency dividers. This makes it an excellent choice for applications in wireless communication, such as GSM, PCS, DCS, and WCDMA, as well as for other RF systems that require a stable and precise clock source.

In conclusion, the LMX25021635EVAL/NOPB evaluation board is a comprehensive and practical solution for engineers looking to experiment with, optimize, or integrate the LMX2502 frequency synthesizer into their designs. With its robust feature set and ease of use, it accelerates the development cycle and helps bring products to market faster.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess