The LMX2306TMDX is a high-performance, frequency synthesizer system from Texas Instruments, part of the PLLatinum™ series. It is designed for local oscillator (LO) frequency synthesis in RF communications.
- Frequency Range: Generates a stable frequency between 2.5 GHz and 3.0 GHz.
- Components: Includes a low-noise digital phase frequency detector (PFD), precision charge pump, programmable reference divider, programmable A-counter, and 14-bit B-counter.
- Power Supply: Operates on a single supply voltage from 2.7V to 5.5V.
- Power Saving: Features a power-down mode for energy conservation.
- Package: Compact 16-pin TSSOP package.
- Operating Temperature: -40°C to 85°C.
In conclusion, the LMX2306TMDX is a high-performance, low-power frequency synthesizer with a versatile and reliable solution for RF communications, suitable for wireless communication applications.