EN
  • EN
  • DE

74LVC16374ADGGRG4

Part No 74LVC16374ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 20μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 765652-74LVC16374ADGGRG4
Family Name 74LVC16374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16374ADGGRG4 CAD Model

Description

Overview of the 74LVC16374ADGGRG4 from Texas Instruments

The 74LVC16374ADGGRG4 is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with 3-state outputs from Texas Instruments. This integrated circuit is designed for use in applications that require high-speed data storage and transfer, while operating at low power consumption levels. It is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low-voltage operations and is compatible with LVTTL and LVCMOS technologies.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains 16 edge-triggered flip-flops, which are essential for capturing and holding data. They are triggered on the rising edge of the clock input, ensuring precise timing for data operations.
  • 3-State Outputs: Each flip-flop has a 3-state output, which allows for connection to a bus-structured system. This feature provides high-impedance outputs when not in use, reducing power consumption and preventing bus contention.
  • Wide Operating Voltage Range: The 74LVC16374ADGGRG4 can operate within a voltage range of 1.65V to 3.6V, making it highly versatile for various low-voltage applications.
  • High Drive Capability: With the ability to source/sink up to 24 mA, the device can drive multiple loads or interface with other logic levels without the need for additional buffer components.
  • Low Power Consumption: The LVC technology ensures that the device has a reduced power consumption, which is critical for battery-operated and power-sensitive systems.
  • Bus Hold Function: The inputs have a bus hold feature that retains the last active input level when no input is present, eliminating the need for external pull-up or pull-down resistors.

Applications

The 74LVC16374ADGGRG4 is ideally suited for a wide range of applications, including:

  • Memory storage and retrieval systems
  • Communication interfaces
  • Data processing units
  • Embedded systems
  • Microprocessor or microcontroller extension

With its robust design and advanced features, the 74LVC16374ADGGRG4 from Texas Instruments is a reliable choice for designers looking to implement high-speed data handling in their systems while maintaining low power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess