EN
  • EN
  • DE

XC2C384-10FG324I

Part No XC2C384-10FG324I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description XC2C384 CoolRunner-II CPLD | IC CPLD 384MC 9.2NS 324FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
Number of Gates 9000
The number of I/O 240
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BBGA
Supplier Device Package 324-FBGA (23x23)
Family Part Number XC2C384
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1281497-XC2C384-10FG324I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C384-10FG324I CAD Model

Description

The XC2C384-10FG324I from Xilinx Inc. is a programmable in-system integrated circuit with 9000 gates and 240 I/Os.

  • Delay Time: 9.2ns
  • Internal Voltage Supply: 1.7V to 1.9V
  • Mounting Type: SMD
  • Programmable Cycles: 10k minimum
  • Logic Elements/Blocks: 24
  • Macrocells: 384
  • Family: XC2C384
  • Package: 324-FBGA (23x23)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.5858 $53.5858
3+ $43.9679 $131.9037
4+ $42.5939 $170.3756
5+ $41.2199 $206.0995
7+ $39.8459 $278.9213
9+ $35.7239 $321.5151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,299 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess