EN
  • EN
  • DE

LMV934QPWRQ1

Part No LMV934QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 350V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 15 nA
Voltage - Input Offset 1 mV
Current - Supply 116µA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number LMV934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -296-28178-1-ND,296-28178-6,296-28178-1,296-28178-2,-LMV934QPWRQ1-NDR
Standard Package 2,000
Win Source Part Number 1134892-LMV934QPWRQ1
Ultra Librarian 3D Model Ultra Librarian LMV934QPWRQ1 CAD Model

Description

The LMV934QPWRQ1 from Texas Instruments is a high-performance, low-voltage, and low-power operational amplifier that is designed specifically for the demanding requirements of automotive and industrial applications. This device is a part of TI’s "Q1" series, which signifies that it meets stringent automotive industry standards, including reliability and performance under extreme conditions.

Key Features

  • Low Voltage Operation: The LMV934QPWRQ1 can operate at a supply voltage range from 2.7V to 5.5V, making it ideal for battery-operated systems and for applications that require low-power consumption.
  • Low Input Offset Voltage: This op-amp features a low input offset voltage, which ensures high accuracy in measurement and control systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the LMV934QPWRQ1 is well-suited for automotive environments and other temperature-variable conditions.
  • Robust ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection circuitry, safeguarding it against the effects of static electricity and enhancing its durability.

Applications

The LMV934QPWRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive sensor interfaces
  • Navigation systems
  • Battery-powered devices
  • Signal conditioning circuits
  • Analog filters

Package and Quality Assurance

Encased in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the LMV934QPWRQ1 offers a compact footprint suitable for space-constrained applications. The device is also AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for stress test quality.

Conclusion

With its combination of low-voltage operation, precision, robust protection features, and adherence to automotive quality standards, the LMV934QPWRQ1 operational amplifier is an excellent choice for designers seeking a reliable and efficient component for their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3208 $52.8320
95+ $1.0838 $102.9610
145+ $1.0499 $152.2355
200+ $1.0160 $203.2000
255+ $0.9822 $250.4610
345+ $0.8806 $303.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess