EN
  • EN
  • DE

LMV881LEX/NOPB

Part No LMV881LEX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 23MHZ RRO 6USON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 23MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 273μV
Operating Supply Current 1.9mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-USON (1.5x1)
Win Source Part Number 1055811-LMV881LEX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV881LEX/NOPB CAD Model

Description

Product Overview: LMV881LEX/NOPB

The LMV881LEX/NOPB is a high-performance, low-noise operational amplifier from Texas Instruments, designed to meet the stringent requirements of audio and data signal processing applications. This operational amplifier stands out for its low voltage noise density and low input bias current, making it an excellent choice for applications requiring high fidelity and precision.

Key Features

  • Low Voltage Noise: The LMV881LEX/NOPB boasts a low voltage noise density of 2.7 nV/√Hz at 1 kHz, which helps in maintaining signal integrity by minimizing noise in the signal path.
  • Low Input Bias Current: With an input bias current of only 1 pA, this operational amplifier is suitable for applications with high impedance sources, ensuring accuracy and stability in measurements.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 5.5 V, providing flexibility in various circuit configurations and compatibility with a multitude of other components.
  • Unity-Gain Stable: The device is unity-gain stable, which allows for easy implementation in voltage follower configurations without concerns about oscillation or instability.
  • Extended Temperature Range: The LMV881LEX/NOPB is designed to perform reliably in a broad temperature range, making it suitable for industrial and automotive applications that demand consistent operation under varying environmental conditions.

Applications

The LMV881LEX/NOPB is ideal for a diverse range of applications that require high accuracy and low noise performance. Some of the typical applications include:

  • Audio Signal Processing: Its low noise characteristics make it perfect for professional audio equipment, such as mixers and audio interfaces.
  • Sensor Amplification: The low input bias current and high precision enable effective amplification of signals from sensors with high output impedance.
  • Data Acquisition Systems: It can be used in ADC buffer circuits, ensuring minimal signal distortion and maintaining the integrity of the acquired data.
  • Medical Instrumentation: The operational amplifier's precision and low noise are critical for sensitive medical devices that require accurate signal representation.

The LMV881LEX/NOPB from Texas Instruments is a versatile and reliable choice for designers looking to enhance the performance of their signal processing systems with a high-quality operational amplifier.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0634 $53.1700
115+ $0.8726 $100.3490
180+ $0.8453 $152.1540
245+ $0.8180 $200.4100
320+ $0.7908 $253.0560
425+ $0.7090 $301.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess