EN
  • EN
  • DE

LMV831MGEVAL

Part No LMV831MGEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR LMV831 3.3MHZ OA / LMV831 Op Amp Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type General
Output Type Single-Ended
SR - Slew Rate 2 V/μs
Output Current per Channel 66mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 250μA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMV831
Win Source Part Number 779582-LMV831MGEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LMV831
Introduction Date August 05, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV831MGEVAL CAD Model

Description

The LMV831MGEVAL from Texas Instruments is a high-performance, low-power, low-voltage operational amplifier evaluation board designed to provide designers with a comprehensive testing platform for the LMV831 amplifier. This evaluation board is an essential tool for engineers and technicians who require an efficient way to assess the capabilities and features of the LMV831 operational amplifier in various electronic applications.

Key Features

  • Low Voltage Operation: The LMV831MGEVAL is designed to operate at low voltages, making it ideal for battery-powered devices and applications requiring energy efficiency.
  • High Precision: With the LMV831 amplifier's high precision performance, the evaluation board is suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: The board highlights the low power consumption of the LMV831, which is beneficial for extending the battery life of portable devices.
  • Flexible Power Supply: It supports a wide range of power supply voltages, accommodating various design requirements and simplifying integration into existing systems.
  • Easy-to-Use Interface: The evaluation board comes with user-friendly features and clear labeling, making it straightforward for users to set up and conduct experiments.

Applications

The LMV831MGEVAL is versatile and can be used in a multitude of applications, including:

  • Portable and battery-operated devices
  • Signal conditioning
  • Sensor amplification
  • Active filtering
  • Medical instrumentation

Design and Layout

The evaluation board's design is optimized to showcase the LMV831's performance in a real-world environment. It includes test points and jumper settings that allow users to easily modify the configuration and gain access to the amplifier's various features. The board layout is carefully crafted to minimize noise and ensure signal integrity, providing an accurate representation of the amplifier's capabilities.

Support and Resources

Texas Instruments provides extensive support and resources for the LMV831MGEVAL, including detailed documentation, application notes, and technical support from their engineering team. This ensures that users can maximize the utility of the evaluation board and the LMV831 amplifier in their specific applications.

You May Also Be Interested in

Analog Devices Inc.
LTC6560 DEMO BOARD / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5403 $51.3285
200+ $0.5062 $101.2400
310+ $0.4891 $151.6210
440+ $0.4549 $200.1560
575+ $0.4378 $251.7350
715+ $0.4207 $300.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess