EN
  • EN
  • DE

LMV824NDGVR

Part No LMV824NDGVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TVSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 5.6 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 1 mV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TVSOP
Base Product Number LMV824
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-LMV824NDGVR,296-37777-2,LMV824NDGVR-ND,296-37777-1,296-37777-6,TEXTISLMV824NDGVR
Standard Package 2,000
Win Source Part Number 1319453-LMV824NDGVR
Ultra Librarian 3D Model Ultra Librarian LMV824NDGVR CAD Model

Description

Product Overview: LMV824NDGVR by Texas Instruments

The LMV824NDGVR is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a perfect balance between low power consumption and enhanced AC performance. This operational amplifier is part of the LMV824 series, which is known for its precision and stability, making it an ideal choice for a wide range of applications, including sensor interfacing, active filtering, and audio processing.

Key Features

  • Low Power Consumption: The LMV824NDGVR operates with a power supply range of 2.7V to 5.5V, which allows for efficient operation in battery-powered devices.
  • High Frequency Response: With a bandwidth of 5 MHz, this op-amp can handle a variety of signals, making it suitable for both audio and data signal processing.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances accuracy in precision applications.
  • Rail-to-Rail Output: The rail-to-rail output capability ensures maximum dynamic range, which is particularly useful in single-supply operations.
  • Extended Temperature Range: The LMV824NDGVR is designed to operate over an extended temperature range, accommodating various environmental conditions.

Package and Quality

Encased in a space-saving 16-pin TSSOP (DGVR) package, the LMV824NDGVR is optimized for compact designs without compromising on performance. Texas Instruments' commitment to quality ensures that this product meets rigorous industry standards for reliability and performance.

Applications

The versatile nature of the LMV824NDGVR makes it an excellent choice for a multitude of applications, such as:

  • Portable and battery-powered devices
  • Signal conditioning systems
  • Analog-to-digital converter (ADC) front ends
  • Audio electronics
  • Active filters and amplifiers

With its superior design and efficient power management, the LMV824NDGVR by Texas Instruments stands out as a top-tier operational amplifier, delivering high performance in a range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1841 $53.2845
105+ $0.9716 $102.0180
160+ $0.9412 $150.5920
220+ $0.9109 $200.3980
285+ $0.8805 $250.9425
385+ $0.7894 $303.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess