LMV824IDRG4 Low-Voltage Operational Amplifier
The LMV824IDRG4 from Texas Instruments is a high-performance, low-voltage operational amplifier that is designed for a wide range of applications. This device operates with a power supply range of 2.7V to 5.5V, making it ideal for battery-powered devices and portable electronics. Its low power consumption and rail-to-rail output swing make the LMV824IDRG4 a perfect choice for applications where power efficiency and wide dynamic range are crucial.
Key Features:
- Low Supply Voltage: Operates from 2.7V to 5.5V, suitable for battery-operated circuits.
- Rail-to-Rail Output: Provides increased dynamic range, which is especially useful in low-voltage applications.
- Low Input Offset Voltage: Ensures high accuracy in measurement and control systems.
- Low Noise Performance: Minimizes background noise to maintain signal integrity, making it suitable for audio and instrumentation applications.
- High Gain Bandwidth Product: Offers a gain bandwidth product of 5.5 MHz, allowing the amplifier to handle a wide range of frequencies.
- Extended Temperature Range: Operates over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
Applications:
- Portable and battery-powered electronics
- Signal conditioning in data acquisition systems
- Audio processing
- Sensor interfacing and amplification
- Active filters and ADC buffer amplifiers
The LMV824IDRG4 comes in a compact SOIC-14 package, which is ideal for space-constrained applications. Its design is optimized for low-voltage, single-supply operation, and it features a common-mode input voltage range that includes ground. This makes the device particularly adept at handling single-supply applications that require direct sensing near ground without the need for level shifting or external components.
With its combination of low power, high accuracy, and wide bandwidth, the LMV824IDRG4 from Texas Instruments is a versatile operational amplifier that can meet the needs of a diverse array of electronic systems. Its robust design and operational stability make it a reliable choice for designers looking to optimize their circuits for performance and power efficiency.