EN
  • EN
  • DE

LMV796MFX/NOPB

Part No LMV796MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMV796
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-44685-1-ND, 296-LMV796MFX/NOPBCT, 296-44685-6, 296-44685-2-ND, 296-44685-1, 296-44685-2, LMV796MFX/NOPB-ND, 296-44685-6-ND, -296-44685-1-ND, 296-LMV796MFX/NOPBTR, 296-LMV796MFX/NOPBDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852179-LMV796MFX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV796MFX/NOPB CAD Model

Description

The LMV796MFX/NOPB is a precision low-power operational amplifier from Texas Instruments, designed to meet the requirements of modern electronic applications that demand high accuracy and low power consumption. This operational amplifier stands out for its excellent performance in terms of power-to-precision ratio, making it an ideal choice for battery-powered devices and energy-efficient electronics.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of the amplifier by reducing error in signal processing applications.
  • Low Noise: With its low noise performance, the LMV796MFX/NOPB ensures a clean and precise signal amplification, crucial for sensitive analog circuits.
  • High CMRR and PSRR: The high Common-Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) of the amplifier provide stable operation against fluctuations in the common-mode voltage and power supply variations.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LMV796MFX/NOPB is versatile and can be employed in a wide array of applications, including:

  • Sensor amplification and signal conditioning
  • Portable and battery-operated devices
  • Analog-to-Digital Converter (ADC) buffer
  • Active filtering
  • Medical instrumentation
  • Automotive systems

Product Specifications

The LMV796MFX/NOPB comes in a compact 5-pin SOT-23 package, which is not only space-saving but also convenient for high-density mounting on printed circuit boards. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

The LMV796MFX/NOPB operational amplifier is a testament to Texas Instruments' dedication to providing advanced electronic components that enhance the performance and efficiency of modern electronic systems. With its precision characteristics, low power consumption, and robust design, this op-amp is an excellent choice for engineers looking to optimize their designs for both performance and power efficiency.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0390 $51.9500
105+ $0.9733 $102.1965
160+ $0.9404 $150.4640
230+ $0.8747 $201.1810
300+ $0.8418 $252.5400
375+ $0.8089 $303.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,763 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess