EN
  • EN
  • DE

LMV793MF/NOPB

Part No LMV793MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5  /  General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 35V/µs
Gain Bandwidth Product 88 MHz
Current - Input Bias 0.1 pA
Voltage - Input Offset 100 µV
Current - Supply 1.15mA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LMV793
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMV793MF/NOPBTR,LMV793MFTR-ND,LMV793MFDKR-ND,LMV793MFNOPB,LMV793MFCT,LMV793MF/NOPBCT,LMV793MFDKR,LMV793MFTR,*LMV793MF/NOPB,LMV793MF/NOPBDKR,LMV793MFCT-ND
Standard Package 1,000
Win Source Part Number 1014051-LMV793MF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV793MF/NOPB CAD Model

Description

The LMV793MF/NOPB is a high-performance, low-noise amplifier designed and manufactured by Texas Instruments. This precision amplifier is specifically engineered to deliver outstanding audio and signal fidelity, making it an ideal choice for a wide range of applications, including but not limited to audio processing, medical instrumentation, and high-fidelity data acquisition systems.

Key Features

  • Low Noise Performance: The LMV793MF/NOPB boasts a low voltage noise density, ensuring that signals are amplified with minimal added noise, preserving signal integrity and quality.
  • High Linearity: With excellent THD+N (Total Harmonic Distortion plus Noise) specifications, this amplifier maintains signal fidelity across a wide dynamic range, making it suitable for high-performance audio applications.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to handle a broad spectrum of frequencies without compromising signal quality.
  • Single-Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems and applications.
  • Power-Saving Shutdown Mode: This feature enables the amplifier to enter a low-power state when not in use, reducing power consumption and extending battery life in portable applications.

Applications

The LMV793MF/NOPB is versatile and can be used in numerous applications, some of which include:

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • High-End Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the LMV793MF/NOPB is designed to meet the highest quality and reliability standards. The device is available in a compact 6-pin SOT-23 package, which is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information

The part number LMV793MF/NOPB indicates that the product is provided in a non-reel package and is designated as a lead-free ("Pb-Free") and RoHS compliant component, ensuring compliance with current environmental standards.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8181 $54.5430
70+ $1.4918 $104.4260
105+ $1.4452 $151.7460
145+ $1.3985 $202.7825
185+ $1.3519 $250.1015
250+ $1.2121 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess