The LMV791MKX/NOPB from Texas Instruments is a high-performance, low noise operational amplifier that offers superior performance in a wide range of applications. This product is a part of Texas Instruments' LMV series, which is known for its high precision and reliability.
- Low Input Noise Voltage: 4.5nV/√Hz at 1kHz
- Supply Voltage Range: 2.7V to 5.5V
- Supply Current: 1.15mA (typical) at 5V
- Rail-to-Rail Output Swing: Maximum dynamic range
- High Gain Bandwidth Product: 10MHz
- Package: 8-pin VSSOP
The LMV791MKX/NOPB is a high-quality, low noise operational amplifier that offers superior performance in a compact and energy-efficient package. Its low noise characteristics, wide supply voltage range, and rail-to-rail output swing make it a versatile choice for a variety of applications.