EN
  • EN
  • DE

LMV762MAX

Part No LMV762MAX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMV761/LMV762/LMV762Q Low Voltage, Precision Comparator with Push-Pull Output | IC COMP PREC W/P-POP LV 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Use For General
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 0.2mV at 5V
Current - Input Bias (Maximum) 50pA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMV762
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202242-LMV762MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV762MAX CAD Model

Description

The LMV762MAX is a high-precision operational amplifier designed by Texas Instruments to meet the rigorous demands of a wide array of applications. This operational amplifier is known for its low offset voltage, making it an ideal choice for systems that require accurate signal amplification with minimal distortion.

Key Features

  • Low Input Offset Voltage: The LMV762MAX boasts an impressive low input offset voltage, which significantly improves measurement accuracy and system performance.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for both audio and high-speed signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
  • Low Power Consumption: Optimized for low power consumption, the LMV762MAX is suitable for portable and battery-operated devices, where power efficiency is critical.

Applications

The LMV762MAX is well-suited for a variety of applications that include:

  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Analog Filters
  • Audio Electronics

Package and Quality

Encased in an 8-pin SOIC package, the LMV762MAX ensures a compact footprint on PCBs, providing a space-efficient solution for complex circuit designs. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, offering robust performance in a variety of environmental conditions.

Conclusion

The LMV762MAX from Texas Instruments stands out as a high-performance operational amplifier that combines precision, versatility, and efficiency. Whether for industrial, consumer, or specialized applications, this op-amp is engineered to deliver reliable and consistent results, solidifying its place as a go-to component for electronics designers and engineers.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6088 $51.4816
67+ $1.5070 $100.9690
104+ $1.4561 $151.4344
148+ $1.3543 $200.4364
192+ $1.3034 $250.2528
240+ $1.2525 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,070 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess