EN
  • EN
  • DE

LMV358Q1MM/NOPB

Part No LMV358Q1MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Reel - TR
Family Name LMV358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-40307-1-ND, 296-40307-6, LMV358Q1MM/NOPB-ND, 296-40307-2, 296-40307-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851952-LMV358Q1MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV358Q1MM/NOPB CAD Model

Description

The LMV358Q1MM/NOPB is a high-performance, low-power, dual operational amplifier from Texas Instruments, designed to operate with single or dual supplies. This versatile op-amp is well-suited for a wide range of applications, including sensor interfaces, active filters, and general-purpose amplification.

Key Features

  • Low Voltage Operation: The LMV358Q1MM/NOPB can operate at a supply voltage range from 2.7V to 5.5V, making it ideal for battery-powered devices and low voltage systems.
  • Low Power Consumption: With a typical quiescent current of just 210 µA per channel, this op-amp is optimized for power-sensitive applications.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range in low supply conditions.
  • High Gain Bandwidth Product: It features a gain bandwidth product of 1 MHz, ensuring adequate frequency response for a variety of tasks.
  • Extended Temperature Range: The LMV358Q1MM/NOPB is designed to operate over an extended temperature range, making it suitable for industrial applications.
  • No Phase Reversal: The op-amp is designed to prevent phase reversal when the input voltage exceeds the power supply rails.

Applications

  • Portable and Battery-Powered Instruments
  • Active Filters
  • Sensor Interfaces
  • Audio Applications
  • Signal Conditioning

Quality and Reliability

The LMV358Q1MM/NOPB is available in an 8-pin VSSOP package and is characterized for operation from -40°C to +125°C. It is also provided in a lead-free (NOPB) package, reflecting Texas Instruments' commitment to environmental sustainability. The device is designed with the high standards of quality and reliability that Texas Instruments is known for, making it a reliable choice for both commercial and industrial applications.

Ordering Information

To order the LMV358Q1MM/NOPB or to obtain more information about this operational amplifier, please visit the Texas Instruments website or contact an authorized distributor. Ensure to check for the latest datasheets and product specifications to match your application needs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1009 $55.0450
115+ $0.9034 $103.8910
175+ $0.8751 $153.1425
240+ $0.8469 $203.2560
310+ $0.8187 $253.7970
410+ $0.7340 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,183 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess