EN
  • EN
  • DE

LMV341QDCKRQ1

Part No LMV341QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RAIL-TO-RAIL OUTPUT CMOS OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 107μA
Output Current per Channel 113mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1202101-LMV341QDCKRQ1
Manufacturer Homepage www.ti.com
Family Name LMV341-Q1
Introduction Date February 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV341QDCKRQ1 CAD Model

Description

Product Overview: LMV341QDCKRQ1 from Texas Instruments

The LMV341QDCKRQ1 is a high-performance, automotive-grade operational amplifier developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This precision op-amp is specifically designed to meet the rigorous standards of the automotive industry, making it an ideal choice for a wide range of vehicular applications that require reliable and efficient signal conditioning.

Key Features

  • Automotive Qualification: As a part of TI's "Q1" series, the LMV341QDCKRQ1 is AEC-Q100 qualified, ensuring that it meets the strict quality and reliability requirements for automotive applications.
  • Low Voltage Operation: This op-amp operates at a low voltage range, with a supply range from 2.7V to 5.5V, making it suitable for battery-powered systems and energy-efficient designs.
  • Low Input Offset Voltage: Precision is key in signal processing, and the LMV341QDCKRQ1 offers a low input offset voltage, which enhances the accuracy of measurements and signal amplification.
  • Extended Temperature Range: It is capable of operating over an extended temperature range, which is critical for automotive environments that can experience extreme conditions.
  • Single Supply Operation: The device can be powered by a single supply, simplifying the power supply design and reducing the overall component count.

Applications

The LMV341QDCKRQ1 is versatile and can be used in various automotive systems, including:

  • Sensor amplifiers
  • Audio and infotainment systems
  • ADC buffer amplifiers
  • Signal conditioning circuits
  • Battery-powered applications

With its robust design and superior performance, the LMV341QDCKRQ1 from Texas Instruments stands out as a reliable solution for automotive engineers looking to improve signal processing in their designs. Its low power consumption, precision, and resilience to harsh environments make it an excellent choice for modern vehicles that demand high-quality electronic components.

Package and Availability

The LMV341QDCKRQ1 is offered in a compact SC-70 package, which is suitable for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring availability for both small-scale projects and large-volume production.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0622 $53.1100
115+ $0.8716 $100.2340
180+ $0.8444 $151.9920
245+ $0.8171 $200.1895
320+ $0.7899 $252.7680
425+ $0.7082 $300.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess