The is a high-performance audio operational amplifier from Texas Instruments, a global leader in semiconductor solutions. This product is specifically designed to enhance the audio quality of the system it is integrated into.
- Low Noise Performance: Ensuring clear and high-quality sound.
- Wide Bandwidth: 15MHz, allowing for a broad range of frequencies.
- High Slew Rate: 7V/µs for accurate signal reproduction.
- Power Supply: ±5V to ±18V.
- Total Harmonic Distortion (THD): 0.002% at room temperature, ensuring reliable performance across different environmental conditions.
- Package: Compact 8-pin DIP, RoHS compliant and lead-free.
The is a versatile and reliable solution for audio applications requiring high precision and minimal distortion.