Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 84mA at 5V
Current - Quiescent (Maximum) 300μA
Propagation Delay (Maximum) 600ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LMV339
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1202092-LMV339M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV339M CAD Model

Description

Product Overview: LMV339M from Texas Instruments

The LMV339M is a precision, low-voltage, low-power quad comparator designed by Texas Instruments to address the need for accurate and reliable voltage level detection in a variety of electronic applications. This high-performance device is ideal for use in battery-powered electronics due to its low power consumption and wide operating voltage range.

Operating from a supply voltage range of 2.7V to 5.5V, the LMV339M is versatile for both single and dual-supply operations. This makes it suitable for interfacing with both 3V and 5V logic systems. The device features a typical low supply current of 60 µA, which is beneficial for extending battery life in portable devices.

The LMV339M is characterized by its rail-to-rail output stage, allowing the output to swing within millivolts of the supply rails and ensuring maximum dynamic range. This feature is particularly useful in single-supply operations and for driving subsequent stages directly without the need for level shifting circuits.

With a wide temperature range of -40°C to +125°C, the LMV339M can reliably operate in extreme environments, making it an excellent choice for automotive and industrial applications. Its input common-mode voltage range includes ground, which is essential for single-supply applications and simplifies its use in a multitude of voltage sensing scenarios.

The LMV339M comes in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. It is also characterized by its fast response time and stable operation, which are crucial for control systems and alarm or monitoring circuits.

Overall, the LMV339M from Texas Instruments is a highly reliable and efficient solution for designers looking to implement voltage level detection in their systems with minimal power consumption and maximal accuracy.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to €12.9124
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to €5.9649
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to €5.6446
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to €2.5645
ECAD model for MAX917ESA+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to €0.3504
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to €21.6994
ECAD model for MAX907EPA+
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to €0.2879
ECAD model for MIC833BM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.9087 €57.2621
65+ €1.5662 €101.8030
105+ €1.5173 €159.3116
140+ €1.4683 €205.5630
180+ €1.4194 €255.4849
240+ €1.2725 €305.4049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention