EN
  • EN
  • DE

LMV331IDCKTG4

Part No LMV331IDCKTG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC GP LV COMPARATOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1055668-LMV331IDCKTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LMV331IDCKTG4 CAD Model

Description

Product Overview: LMV331IDCKTG4 by Texas Instruments

The LMV331IDCKTG4 is a high-quality, precision comparator manufactured by Texas Instruments, designed for a wide range of applications that require fast and reliable voltage comparison. This device is part of Texas Instruments' LMV331 family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Voltage Operation: The LMV331IDCKTG4 operates at a voltage range from 2.7V to 5.5V, ensuring compatibility with a variety of low-voltage systems.
  • Low Power Consumption: With a typical supply current of just 60 µA, this comparator is optimized for power-sensitive applications.
  • Single-Supply Operation: The device is designed for single-supply operation, simplifying circuit design and reducing the need for dual power supplies.
  • Open-Drain Output: The open-drain output configuration allows for easy interfacing with other logic levels and provides the flexibility to connect the output to a higher voltage rail if necessary.
  • Input Offset Voltage: The LMV331IDCKTG4 boasts a low input offset voltage, enhancing the accuracy of voltage comparison.
  • Propagation Delay: Fast response time with a typical propagation delay of only 200 ns, suitable for high-speed applications.

Applications

The versatility of the LMV331IDCKTG4 makes it suitable for a vast array of applications, including but not limited to:

  • Battery-powered devices
  • Notebooks and portable electronics
  • Window comparators
  • Zero-crossing detectors
  • Signal conditioning
  • Relay drivers
  • General purpose voltage comparison tasks

Quality and Reliability

As with all Texas Instruments products, the LMV331IDCKTG4 comparator is built to meet high standards of quality and reliability. It is offered in a SC-70 package, which is not only space-saving but also robust, ensuring long-term performance in a compact form factor. The device's industrial temperature range, from -40°C to +85°C, allows operation in harsh environmental conditions.

Overall, the LMV331IDCKTG4 is a solid choice for designers looking for a reliable, low-power comparator that does not compromise on performance. Its small footprint and ease of integration make it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1013 $50.1435
1,055+ $0.0949 $100.1195
1,640+ $0.0917 $150.3880
2,345+ $0.0853 $200.0285
3,050+ $0.0821 $250.4050
3,805+ $0.0789 $300.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,070 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess